Capital Lighting, Inc. 28270 Lamps-Floor Lamps 737964

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 64.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Wooden Product Name: Two Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 64.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Wooden Product Name: Two Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
28270 Lamps-Floor Lamps - 737964 - Capital Lighting, Inc.
Columbus, OH, USA
28270 Lamps-Floor Lamps
737964
28270 Lamps-Floor Lamps 737964
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 64.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Wooden Product Name: Two Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 64.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Wooden
Product Name: Two Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737964
Product Name 28270 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details