Capital Lighting, Inc. 26464 Pendants-Glass Down 737932

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
26464 Pendants-Glass Down - 737932 - Capital Lighting, Inc.
Columbus, OH, USA
26464 Pendants-Glass Down
737932
26464 Pendants-Glass Down 737932
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737932
Product Name 26464 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details