Capital Lighting, Inc. 31249 Lamps-Table Lamps 737919

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
31249 Lamps-Table Lamps - 737919 - Capital Lighting, Inc.
Columbus, OH, USA
31249 Lamps-Table Lamps
737919
31249 Lamps-Table Lamps 737919
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737919
Product Name 31249 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details