Capital Lighting, Inc. 51686 Bathroom Fixtures-Four Lights 737895

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
51686 Bathroom Fixtures-Four Lights - 737895 - Capital Lighting, Inc.
Columbus, OH, USA
51686 Bathroom Fixtures-Four Lights
737895
51686 Bathroom Fixtures-Four Lights 737895
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 6.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737895
Product Name 51686 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details