Capital Lighting, Inc. 51689 Bathroom Fixtures-Two Lights 737891

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
51689 Bathroom Fixtures-Two Lights - 737891 - Capital Lighting, Inc.
Columbus, OH, USA
51689 Bathroom Fixtures-Two Lights
737891
51689 Bathroom Fixtures-Two Lights 737891
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brown
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737891
Product Name 51689 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details