Capital Lighting, Inc. 56706 Island/Pool Table-3 Light Bar 737878

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
56706 Island/Pool Table-3 Light Bar - 737878 - Capital Lighting, Inc.
Columbus, OH, USA
56706 Island/Pool Table-3 Light Bar
737878
56706 Island/Pool Table-3 Light Bar 737878
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brown
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737878
Product Name 56706 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details