Capital Lighting, Inc. 56459 Sconces-Single Glass 737871

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
56459 Sconces-Single Glass - 737871 - Capital Lighting, Inc.
Columbus, OH, USA
56459 Sconces-Single Glass
737871
56459 Sconces-Single Glass 737871
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737871
Product Name 56459 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details