Capital Lighting, Inc. 27891 Pendants-Glass Down 737846

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27891 Pendants-Glass Down - 737846 - Capital Lighting, Inc.
Columbus, OH, USA
27891 Pendants-Glass Down
737846
27891 Pendants-Glass Down 737846
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 35.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brown
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737846
Product Name 27891 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details