Capital Lighting, Inc. 8338-10 Exterior -Wall Mount 737812

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: BR-30 Qty: 1 Wattage: 65 Finish: Bronze Product Name: Dark Sky Outdoor Wall Lantern UPC: 785652833809 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: BR-30 Qty: 1 Wattage: 65 Finish: Bronze Product Name: Dark Sky Outdoor Wall Lantern UPC: 785652833809 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8338-10 Exterior -Wall Mount - 737812 - Capital Lighting, Inc.
Columbus, OH, USA
8338-10 Exterior -Wall Mount
737812
8338-10 Exterior -Wall Mount 737812
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Length 7.00 Extension: 8 Bulb Type: BR-30 Qty: 1 Wattage: 65 Finish: Bronze Product Name: Dark Sky Outdoor Wall Lantern UPC: 785652833809 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Length 7.00
Extension: 8
Bulb
Type: BR-30
Qty: 1
Wattage: 65
Finish: Bronze
Product Name: Dark Sky Outdoor Wall Lantern
UPC: 785652833809
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737812
Product Name 8338-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details