Capital Lighting, Inc. 66224 Lamps-Table Lamps 737791

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.50 Bulb Type: Reg. Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.50 Bulb Type: Reg. Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
66224 Lamps-Table Lamps - 737791 - Capital Lighting, Inc.
Columbus, OH, USA
66224 Lamps-Table Lamps
737791
66224 Lamps-Table Lamps 737791
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.50 Bulb Type: Reg. Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 25.50
Bulb
Type: Reg.
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737791
Product Name 66224 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details