Capital Lighting, Inc. 30886 Lamps-Table Lamps 737713

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
30886 Lamps-Table Lamps - 737713 - Capital Lighting, Inc.
Columbus, OH, USA
30886 Lamps-Table Lamps
737713
30886 Lamps-Table Lamps 737713
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737713
Product Name 30886 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details