Capital Lighting, Inc. 28292 Pendants-Other 737706

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
28292 Pendants-Other - 737706 - Capital Lighting, Inc.
Columbus, OH, USA
28292 Pendants-Other
737706
28292 Pendants-Other 737706
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 35.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737706
Product Name 28292 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details