Capital Lighting, Inc. 56401 Island/Pool Table-4 Light + 737567

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brown Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brown Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
56401 Island/Pool Table-4 Light + - 737567 - Capital Lighting, Inc.
Columbus, OH, USA
56401 Island/Pool Table-4 Light +
737567
56401 Island/Pool Table-4 Light + 737567
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brown Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 37.50
Length 37.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brown
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737567
Product Name 56401 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details