Capital Lighting, Inc. 27885 Pendants-Glass Down 737562

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27885 Pendants-Glass Down - 737562 - Capital Lighting, Inc.
Columbus, OH, USA
27885 Pendants-Glass Down
737562
27885 Pendants-Glass Down 737562
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 15.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737562
Product Name 27885 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details