Capital Lighting, Inc. 56403 Island/Pool Table-4 Light + 737561

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brown Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brown Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
56403 Island/Pool Table-4 Light + - 737561 - Capital Lighting, Inc.
Columbus, OH, USA
56403 Island/Pool Table-4 Light +
737561
56403 Island/Pool Table-4 Light + 737561
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brown Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 37.50
Length 37.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brown
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737561
Product Name 56403 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details