Capital Lighting, Inc. 37896 Pendants-Bowl Style 737560

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
37896 Pendants-Bowl Style - 737560 - Capital Lighting, Inc.
Columbus, OH, USA
37896 Pendants-Bowl Style
737560
37896 Pendants-Bowl Style 737560
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brown
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737560
Product Name 37896 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details