Capital Lighting, Inc. 49791 Lamps-Table Lamps 737547

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Bulb Type: TBD Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Bulb Type: TBD Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
49791 Lamps-Table Lamps - 737547 - Capital Lighting, Inc.
Columbus, OH, USA
49791 Lamps-Table Lamps
737547
49791 Lamps-Table Lamps 737547
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Bulb Type: TBD Qty: 1 Wattage: 100 Finish: Rust Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.50
Bulb
Type: TBD
Qty: 1
Wattage: 100
Finish: Rust
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737547
Product Name 49791 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details