Capital Lighting, Inc. 21837 Pendants-Other 737519

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Dark Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Dark Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
21837 Pendants-Other - 737519 - Capital Lighting, Inc.
Columbus, OH, USA
21837 Pendants-Other
737519
21837 Pendants-Other 737519
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Dark Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Dark
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737519
Product Name 21837 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details