Capital Lighting, Inc. OL3402CB Exterior -Wall Mount 737487

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corinthian Bronze Weight: 10.02 Product Name: One Light Wall Lantern UPC: 014817277227 Category: Outdoor Glass: Amber ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corinthian Bronze Weight: 10.02 Product Name: One Light Wall Lantern UPC: 014817277227 Category: Outdoor Glass: Amber ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL3402CB Exterior -Wall Mount - 737487 - Capital Lighting, Inc.
Columbus, OH, USA
OL3402CB Exterior -Wall Mount
737487
OL3402CB Exterior -Wall Mount 737487
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corinthian Bronze Weight: 10.02 Product Name: One Light Wall Lantern UPC: 014817277227 Category: Outdoor Glass: Amber ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 15.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Corinthian Bronze
Weight: 10.02
Product Name: One Light Wall Lantern
UPC: 014817277227
Category: Outdoor
Glass: Amber ribbed
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737487
Product Name OL3402CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details