Capital Lighting, Inc. OL3403CB Exterior -Wall Mt./Flush 737486

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 5.8 Product Name: One Light Wall Lantern UPC: 014817277104 Category: Outdoor Glass: Amber ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 5.8 Product Name: One Light Wall Lantern UPC: 014817277104 Category: Outdoor Glass: Amber ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL3403CB Exterior -Wall Mt./Flush - 737486 - Capital Lighting, Inc.
Columbus, OH, USA
OL3403CB Exterior -Wall Mt./Flush
737486
OL3403CB Exterior -Wall Mt./Flush 737486
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Corinthian Bronze Weight: 5.8 Product Name: One Light Wall Lantern UPC: 014817277104 Category: Outdoor Glass: Amber ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Corinthian Bronze
Weight: 5.8
Product Name: One Light Wall Lantern
UPC: 014817277104
Category: Outdoor
Glass: Amber ribbed
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737486
Product Name OL3403CB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details