Capital Lighting, Inc. OL3400BRAL Exterior -Wall Mount 737450

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Weight: 3.7 Product Name: One Light Wall Lantern UPC: 014817277098 Category: Outdoor Glass: Clear checked Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Weight: 3.7 Product Name: One Light Wall Lantern UPC: 014817277098 Category: Outdoor Glass: Clear checked Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL3400BRAL Exterior -Wall Mount - 737450 - Capital Lighting, Inc.
Columbus, OH, USA
OL3400BRAL Exterior -Wall Mount
737450
OL3400BRAL Exterior -Wall Mount 737450
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Extension: 5.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Weight: 3.7 Product Name: One Light Wall Lantern UPC: 014817277098 Category: Outdoor Glass: Clear checked Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.25
Extension: 5.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Aluminum
Weight: 3.7
Product Name: One Light Wall Lantern
UPC: 014817277098
Category: Outdoor
Glass: Clear checked
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737450
Product Name OL3400BRAL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details