Capital Lighting, Inc. 72637 Mid. Chandeliers-Glass Down 737295

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
72637 Mid. Chandeliers-Glass Down - 737295 - Capital Lighting, Inc.
Columbus, OH, USA
72637 Mid. Chandeliers-Glass Down
737295
72637 Mid. Chandeliers-Glass Down 737295
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Copper Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Copper
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737295
Product Name 72637 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details