Capital Lighting, Inc. 70108 Pendants-Glass Down 737270

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 41.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 41.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
70108 Pendants-Glass Down - 737270 - Capital Lighting, Inc.
Columbus, OH, USA
70108 Pendants-Glass Down
737270
70108 Pendants-Glass Down 737270
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 41.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 41.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737270
Product Name 70108 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details