Capital Lighting, Inc. 15314 Lamps-Accent Lamps 737180

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Length 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Length 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
15314 Lamps-Accent Lamps - 737180 - Capital Lighting, Inc.
Columbus, OH, USA
15314 Lamps-Accent Lamps
737180
15314 Lamps-Accent Lamps 737180
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Length 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Length 8.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Multi
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737180
Product Name 15314 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details