Capital Lighting, Inc. 28499 Island/Pool Table-4 Light + 737157

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Multi Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Multi Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
28499 Island/Pool Table-4 Light + - 737157 - Capital Lighting, Inc.
Columbus, OH, USA
28499 Island/Pool Table-4 Light +
737157
28499 Island/Pool Table-4 Light + 737157
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Multi Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Multi
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737157
Product Name 28499 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details