Capital Lighting, Inc. 27615 Island/Pool Table-4 Light + 737153

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Multi Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Multi Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27615 Island/Pool Table-4 Light + - 737153 - Capital Lighting, Inc.
Columbus, OH, USA
27615 Island/Pool Table-4 Light +
737153
27615 Island/Pool Table-4 Light + 737153
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Multi Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Multi
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737153
Product Name 27615 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details