Capital Lighting, Inc. 47975 Island/Pool Table-4 Light + 737150

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Multi Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Multi Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
47975 Island/Pool Table-4 Light + - 737150 - Capital Lighting, Inc.
Columbus, OH, USA
47975 Island/Pool Table-4 Light +
737150
47975 Island/Pool Table-4 Light + 737150
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Multi Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Multi
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737150
Product Name 47975 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details