Capital Lighting, Inc. 27883 Sconces-Single Glass 737140

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
27883 Sconces-Single Glass - 737140 - Capital Lighting, Inc.
Columbus, OH, USA
27883 Sconces-Single Glass
737140
27883 Sconces-Single Glass 737140
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737140
Product Name 27883 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details