Capital Lighting, Inc. 26817 Lamps-Table Lamps 737109

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: 3Way Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: 3Way Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
26817 Lamps-Table Lamps - 737109 - Capital Lighting, Inc.
Columbus, OH, USA
26817 Lamps-Table Lamps
737109
26817 Lamps-Table Lamps 737109
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: 3Way Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.00
Bulb
Type: 3Way
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737109
Product Name 26817 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details