Capital Lighting, Inc. 10086 Lamps-Accent Lamps 737096

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Length 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Length 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
10086 Lamps-Accent Lamps - 737096 - Capital Lighting, Inc.
Columbus, OH, USA
10086 Lamps-Accent Lamps
737096
10086 Lamps-Accent Lamps 737096
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Length 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.00
Length 14.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Multi
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737096
Product Name 10086 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details