Capital Lighting, Inc. 65946 Lamps-Desk/Piano Lamps 737082

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 23.00 Extension: 23 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Forged Black Iron Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 23.00 Extension: 23 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Forged Black Iron Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
65946 Lamps-Desk/Piano Lamps - 737082 - Capital Lighting, Inc.
Columbus, OH, USA
65946 Lamps-Desk/Piano Lamps
737082
65946 Lamps-Desk/Piano Lamps 737082
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 23.00 Extension: 23 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Forged Black Iron Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 23.00
Extension: 23
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Forged Black Iron
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737082
Product Name 65946 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details