Capital Lighting, Inc. 66583 Pendants-Glass Down 737080

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Black Iron Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Black Iron Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
66583 Pendants-Glass Down - 737080 - Capital Lighting, Inc.
Columbus, OH, USA
66583 Pendants-Glass Down
737080
66583 Pendants-Glass Down 737080
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Black Iron Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Black Iron
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737080
Product Name 66583 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details