PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Natural Pine Tree
Product Name: One Light Table Lamp
Category: Table Lamps
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 737051 |
| Product Name | 27496 Lamps-Accent Lamps |
| Application | Residential |