Capital Lighting, Inc. Sconces-Single Candle 736829

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Length 15.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Etruscan Gold Weight: 6 Product Name: One Light Wall Sconce UPC: 633779012242 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Length 15.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Etruscan Gold Weight: 6 Product Name: One Light Wall Sconce UPC: 633779012242 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 736829 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
736829
Sconces-Single Candle 736829
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Length 15.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Etruscan Gold Weight: 6 Product Name: One Light Wall Sconce UPC: 633779012242 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.50
Length 15.50
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Etruscan Gold
Weight: 6
Product Name: One Light Wall Sconce
UPC: 633779012242
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736829
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details