Capital Lighting, Inc. Sconces-Pocket 736815

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Length 13.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Patina Weight: 3 Product Name: One Light Wall Sconce UPC: 633779012945 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Length 13.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Patina Weight: 3 Product Name: One Light Wall Sconce UPC: 633779012945 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 736815 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
736815
Sconces-Pocket 736815
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Length 13.00 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Patina Weight: 3 Product Name: One Light Wall Sconce UPC: 633779012945 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Length 13.00
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Weathered Patina
Weight: 3
Product Name: One Light Wall Sconce
UPC: 633779012945
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736815
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details