Capital Lighting, Inc. P7116-60EB Bathroom Fixtures-Two Lights 736675

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.75 Height: 6.00 Extension: 4.25 Bulb Type: F32T8 Qty: 2 Wattage: 34 Finish: White Weight: 11.5 Product Name: Two Light Linear Fluorescent Bath UPC: 785247711635 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.75 Height: 6.00 Extension: 4.25 Bulb Type: F32T8 Qty: 2 Wattage: 34 Finish: White Weight: 11.5 Product Name: Two Light Linear Fluorescent Bath UPC: 785247711635 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7116-60EB Bathroom Fixtures-Two Lights - 736675 - Capital Lighting, Inc.
Columbus, OH, USA
P7116-60EB Bathroom Fixtures-Two Lights
736675
P7116-60EB Bathroom Fixtures-Two Lights 736675
PRODUCT DETAILS / SPECS Width/Dia: 50.75 Height: 6.00 Extension: 4.25 Bulb Type: F32T8 Qty: 2 Wattage: 34 Finish: White Weight: 11.5 Product Name: Two Light Linear Fluorescent Bath UPC: 785247711635 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 50.75
Height: 6.00
Extension: 4.25
Bulb
Type: F32T8
Qty: 2
Wattage: 34
Finish: White
Weight: 11.5
Product Name: Two Light Linear Fluorescent Bath
UPC: 785247711635
Category: Bath & Vanity
Glass: White Acrylic
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736675
Product Name P7116-60EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details