Capital Lighting, Inc. 1641-156 Mini Pendants-Rod 736661

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Noble Bronze Product Name: One Light Mini Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Noble Bronze Product Name: One Light Mini Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1641-156 Mini Pendants-Rod - 736661 - Capital Lighting, Inc.
Columbus, OH, USA
1641-156 Mini Pendants-Rod
736661
1641-156 Mini Pendants-Rod 736661
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Noble Bronze Product Name: One Light Mini Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 51.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Noble Bronze
Product Name: One Light Mini Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736661
Product Name 1641-156 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details