Capital Lighting, Inc. P7160-30EB Bathroom Fixtures-Two Lights 736647

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 5.75 Extension: 5.75 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: White Weight: 6.8 Product Name: Two Light Linear Fluorescent Bath UPC: 785247716050 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 5.75 Extension: 5.75 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: White Weight: 6.8 Product Name: Two Light Linear Fluorescent Bath UPC: 785247716050 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7160-30EB Bathroom Fixtures-Two Lights - 736647 - Capital Lighting, Inc.
Columbus, OH, USA
P7160-30EB Bathroom Fixtures-Two Lights
736647
P7160-30EB Bathroom Fixtures-Two Lights 736647
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 5.75 Extension: 5.75 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: White Weight: 6.8 Product Name: Two Light Linear Fluorescent Bath UPC: 785247716050 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 5.75
Extension: 5.75
Bulb
Type: F17T8
Qty: 2
Wattage: 17
Finish: White
Weight: 6.8
Product Name: Two Light Linear Fluorescent Bath
UPC: 785247716050
Category: Bath & Vanity
Glass: White Acrylic
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736647
Product Name P7160-30EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details