Capital Lighting, Inc. 5102OLZ Bathroom Fixtures-Two Lights 736596

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 5.35 Product Name: Two Light Wall Mounted Bath Light UPC: 783927161299 Category: Wall Mounted Bath Fixture Glass: Linen textured Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 5.35 Product Name: Two Light Wall Mounted Bath Light UPC: 783927161299 Category: Wall Mounted Bath Fixture Glass: Linen textured Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5102OLZ Bathroom Fixtures-Two Lights - 736596 - Capital Lighting, Inc.
Columbus, OH, USA
5102OLZ Bathroom Fixtures-Two Lights
736596
5102OLZ Bathroom Fixtures-Two Lights 736596
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oiled Bronze Weight: 5.35 Product Name: Two Light Wall Mounted Bath Light UPC: 783927161299 Category: Wall Mounted Bath Fixture Glass: Linen textured Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oiled Bronze
Weight: 5.35
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927161299
Category: Wall Mounted Bath Fixture
Glass: Linen textured
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736596
Product Name 5102OLZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details