Capital Lighting, Inc. 5105OLZ Bathroom Fixtures-Five+Lights 736591

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 10 Product Name: Five Light Wall Mounted Bath Light UPC: 783927165853 Category: Wall Mounted Bath Fixture Glass: Linen textured Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 10 Product Name: Five Light Wall Mounted Bath Light UPC: 783927165853 Category: Wall Mounted Bath Fixture Glass: Linen textured Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5105OLZ Bathroom Fixtures-Five+Lights - 736591 - Capital Lighting, Inc.
Columbus, OH, USA
5105OLZ Bathroom Fixtures-Five+Lights
736591
5105OLZ Bathroom Fixtures-Five+Lights 736591
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 10 Product Name: Five Light Wall Mounted Bath Light UPC: 783927165853 Category: Wall Mounted Bath Fixture Glass: Linen textured Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oiled Bronze
Weight: 10
Product Name: Five Light Wall Mounted Bath Light
UPC: 783927165853
Category: Wall Mounted Bath Fixture
Glass: Linen textured
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736591
Product Name 5105OLZ Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details