Capital Lighting, Inc. 6857CZ Sconces-Single Glass 736549

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Carre Bronze Weight: 3.8 Product Name: One Light Wall Mount UPC: 783927177115 Category: Wall Fixtures Glass: Mocha Wisp Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Carre Bronze Weight: 3.8 Product Name: One Light Wall Mount UPC: 783927177115 Category: Wall Fixtures Glass: Mocha Wisp Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6857CZ Sconces-Single Glass - 736549 - Capital Lighting, Inc.
Columbus, OH, USA
6857CZ Sconces-Single Glass
736549
6857CZ Sconces-Single Glass 736549
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Carre Bronze Weight: 3.8 Product Name: One Light Wall Mount UPC: 783927177115 Category: Wall Fixtures Glass: Mocha Wisp Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Carre Bronze
Weight: 3.8
Product Name: One Light Wall Mount
UPC: 783927177115
Category: Wall Fixtures
Glass: Mocha Wisp
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736549
Product Name 6857CZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details