Capital Lighting, Inc. Sconces-Double Candle 736526

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Length 22.00 Bulb Qty: 2 Wattage: 60 Finish: Champagne Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779007071 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Length 22.00 Bulb Qty: 2 Wattage: 60 Finish: Champagne Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779007071 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 736526 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
736526
Sconces-Double Candle 736526
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Length 22.00 Bulb Qty: 2 Wattage: 60 Finish: Champagne Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779007071 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.00
Length 22.00
Bulb
Qty: 2
Wattage: 60
Finish: Champagne
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 633779007071
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736526
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details