PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 14.25
Length 14.25
Extension: 5
Bulb
Finish: White
Product Name: 52`` Celebrity Deluxe Ceiling Fan
UPC: 785652153556
Category: Ceiling Fans
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/8``
Chain: 78``
Wire: 78``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 736450 |
| Product Name | 1535-15 Fans-Ceiling Fans |