Capital Lighting, Inc. DX8603C Bathroom Fixtures-Three Lights 736389

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 14 Product Name: Three Light Bath Fixture UPC: 611728097854 Category: Bath Glass: Cream Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 14 Product Name: Three Light Bath Fixture UPC: 611728097854 Category: Bath Glass: Cream Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DX8603C Bathroom Fixtures-Three Lights - 736389 - Capital Lighting, Inc.
Columbus, OH, USA
DX8603C Bathroom Fixtures-Three Lights
736389
DX8603C Bathroom Fixtures-Three Lights 736389
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 14 Product Name: Three Light Bath Fixture UPC: 611728097854 Category: Bath Glass: Cream Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 14
Product Name: Three Light Bath Fixture
UPC: 611728097854
Category: Bath
Glass: Cream Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736389
Product Name DX8603C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details