Capital Lighting, Inc. DX8604C Bathroom Fixtures-Four Lights 736387

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 18 Product Name: Four Light Bath Fixture UPC: 611728097861 Category: Bath Glass: Cream Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 18 Product Name: Four Light Bath Fixture UPC: 611728097861 Category: Bath Glass: Cream Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DX8604C Bathroom Fixtures-Four Lights - 736387 - Capital Lighting, Inc.
Columbus, OH, USA
DX8604C Bathroom Fixtures-Four Lights
736387
DX8604C Bathroom Fixtures-Four Lights 736387
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 18 Product Name: Four Light Bath Fixture UPC: 611728097861 Category: Bath Glass: Cream Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 18
Product Name: Four Light Bath Fixture
UPC: 611728097861
Category: Bath
Glass: Cream Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736387
Product Name DX8604C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details