Capital Lighting, Inc. DX8701C Sconces-Single Candle 736384

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: One Light Wall Fixture UPC: 611728097823 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: One Light Wall Fixture UPC: 611728097823 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DX8701C Sconces-Single Candle - 736384 - Capital Lighting, Inc.
Columbus, OH, USA
DX8701C Sconces-Single Candle
736384
DX8701C Sconces-Single Candle 736384
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: One Light Wall Fixture UPC: 611728097823 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 5
Product Name: One Light Wall Fixture
UPC: 611728097823
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736384
Product Name DX8701C Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details