Capital Lighting, Inc. DX348C Island/Pool Table-Drum Shades 736359

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 33.00 Length 33.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Polished Chrome Weight: 92 Product Name: Three Light Pool Light UPC: 611728097915 Category: Island Light Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 33.00 Length 33.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Polished Chrome Weight: 92 Product Name: Three Light Pool Light UPC: 611728097915 Category: Island Light Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DX348C Island/Pool Table-Drum Shades - 736359 - Capital Lighting, Inc.
Columbus, OH, USA
DX348C Island/Pool Table-Drum Shades
736359
DX348C Island/Pool Table-Drum Shades 736359
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 33.00 Length 33.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Polished Chrome Weight: 92 Product Name: Three Light Pool Light UPC: 611728097915 Category: Island Light Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 33.00
Length 33.00
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 150
Finish: Polished Chrome
Weight: 92
Product Name: Three Light Pool Light
UPC: 611728097915
Category: Island Light
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736359
Product Name DX348C Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details