Capital Lighting, Inc. DX8602C Bathroom Fixtures-Two Lights 736358

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Two Light Bath Fixture UPC: 611728097847 Category: Bath Glass: Cream Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Two Light Bath Fixture UPC: 611728097847 Category: Bath Glass: Cream Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DX8602C Bathroom Fixtures-Two Lights - 736358 - Capital Lighting, Inc.
Columbus, OH, USA
DX8602C Bathroom Fixtures-Two Lights
736358
DX8602C Bathroom Fixtures-Two Lights 736358
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Two Light Bath Fixture UPC: 611728097847 Category: Bath Glass: Cream Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 10
Product Name: Two Light Bath Fixture
UPC: 611728097847
Category: Bath
Glass: Cream Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736358
Product Name DX8602C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details