Capital Lighting, Inc. DX8601C Sconces-Single Glass 736355

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: One LightBath Fixture UPC: 611728097830 Category: Bath Glass: Cream Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: One LightBath Fixture UPC: 611728097830 Category: Bath Glass: Cream Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DX8601C Sconces-Single Glass - 736355 - Capital Lighting, Inc.
Columbus, OH, USA
DX8601C Sconces-Single Glass
736355
DX8601C Sconces-Single Glass 736355
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Weight: 4 Product Name: One LightBath Fixture UPC: 611728097830 Category: Bath Glass: Cream Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Weight: 4
Product Name: One LightBath Fixture
UPC: 611728097830
Category: Bath
Glass: Cream Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736355
Product Name DX8601C Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details