Capital Lighting, Inc. 88412-1-6 Flush Mounts-Bowl Style 736268

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 3.50 Bulb Qty: 1 Wattage: 22 Finish: White Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 3.50 Bulb Qty: 1 Wattage: 22 Finish: White Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
88412-1-6 Flush Mounts-Bowl Style - 736268 - Capital Lighting, Inc.
Columbus, OH, USA
88412-1-6 Flush Mounts-Bowl Style
736268
88412-1-6 Flush Mounts-Bowl Style 736268
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 3.50 Bulb Qty: 1 Wattage: 22 Finish: White Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 3.50
Bulb
Qty: 1
Wattage: 22
Finish: White
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736268
Product Name 88412-1-6 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details